HERMA logo

HERMA 8670 addressing label Transparent

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33569
Info modified on:
11 Jan 2024, 18:51:07
Bullet Points HERMA 8670 addressing label Transparent:
  • - Virtually invisible once applied. The inscription looks as if it is printed directly on the support. Oil and dirt-repellent, wet-wipeable
  • - Matt, perfect for applications where visual appearance is particularly important, also ideal on milky and satin-finish glass and porcelain
  • - Suitable for laser printers and copiers, perfect printing results in black-and-white and colour – not for inkjet printers
Long product name HERMA 8670 addressing label Transparent:

Transparent film address labels, matt A4, 63,5 x 38,1 mm, weatherproof, permanent adhesion

Short summary description HERMA 8670 addressing label Transparent:

HERMA 8670, Transparent, Laser, Matte, Permanent, Rounded rectangle, Germany

Long summary description HERMA 8670 addressing label Transparent:

HERMA 8670. Product color: Transparent, Print technology: Laser, Finish type: Matte. Label width: 2.5" (6.35 cm), Label height: 1.5" (3.81 cm), Package width: 8.35" (212 mm). Labels per pack: 525 pc(s), Media sheets per package: 25 sheets, Labels per sheet: 21 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.