location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA 5144 self-adhesive label Rounded rectangle Permanent Yellow 160 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neon labels A4 99.1x67.7 mm luminous yellow paper matt 160 pcs.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5144
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008705051446
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘HERMA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 18:51:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HERMA 5144 self-adhesive label Rounded rectangle Permanent Yellow 160 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Paper labels in neon colours, for conspicuous labelling with maximum effect
  • - Ideal for high-profile promotions, special offers, warnings and express notices
  • - Suitable for inkjet printers, laser printers and copiers, perfect printing results in black-and-white or colour
Long product name HERMA 5144 self-adhesive label Rounded rectangle Permanent Yellow 160 pc(s) :
The short editorial description of HERMA 5144 self-adhesive label Rounded rectangle Permanent Yellow 160 pc(s)

Neon labels A4, 99,1 x 67,7 mm, luminous yellow permanent adhesion
More>>>
Short summary description HERMA 5144 self-adhesive label Rounded rectangle Permanent Yellow 160 pc(s):
This short summary of the HERMA 5144 self-adhesive label Rounded rectangle Permanent Yellow 160 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA 5144, Yellow, Rounded rectangle, Permanent, Paper, Matte, Laser/Inkjet

Long summary description HERMA 5144 self-adhesive label Rounded rectangle Permanent Yellow 160 pc(s):
This is an auto-generated long summary of HERMA 5144 self-adhesive label Rounded rectangle Permanent Yellow 160 pc(s) based on the first three specs of the first five spec groups.

HERMA 5144. Product color: Yellow, Shape: Rounded rectangle, Adhesive type: Permanent. Width: 3.9" (99.1 mm), Height: 2.67" (67.7 mm). Labels per pack: 160 pc(s), Labels per sheet: 8 pc(s), Media sheets per package: 20 sheets

Country Distributor
Deutschland 1 distributor(s)