location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA 4267 printer label White Self-adhesive printer label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Address labels Premium A4 99.1x33.8 mm white paper matt 1600 pcs.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4267
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008705042673
Category:
Print your own professional looking labels!
Printer Labels Check ‘HERMA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 18:50:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HERMA 4267 printer label White Self-adhesive printer label
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Guaranteed not to jam: The German technical standards monitoring agency TÜV Süd confirms trouble-free printing on all laser andd inkjet printers
  • - Particularly fast and secure adhesion, even on cool and damp surfaces
  • - Brilliant, razor-sharp print-outs thanks to extremely high whiteness
Long product name HERMA 4267 printer label White Self-adhesive printer label :
The short editorial description of HERMA 4267 printer label White Self-adhesive printer label

PREMIUM address labels A4, 99,1 x 33,8 mm, white, permanent adhesion
More>>>
Short summary description HERMA 4267 printer label White Self-adhesive printer label:
This short summary of the HERMA 4267 printer label White Self-adhesive printer label data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA 4267, White, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Permanent

Long summary description HERMA 4267 printer label White Self-adhesive printer label:
This is an auto-generated long summary of HERMA 4267 printer label White Self-adhesive printer label based on the first three specs of the first five spec groups.

HERMA 4267. Product color: White, Label type: Self-adhesive printer label, Format: A4. Sustainability certificates: Forest Stewardship Council (FSC) Mix. Label width: 3.9" (9.91 cm), Label height: 1.33" (3.38 cm), Sheet width: 8.27" (21 cm). Package width: 8.35" (212 mm), Package depth: 0.787" (20 mm), Package height: 11.9" (302 mm). Labels per pack: 1600 pc(s), Media sheets per package: 100 sheets, Labels per sheet: 16 pc(s)