icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
HERMA logo

HERMA 3072 self-adhesive label Circle Red 5000 pc(s)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32291
Info modified on:
07 Mar 2024, 15:34:52
Bullet Points HERMA 3072 self-adhesive label Circle Red 5000 pc(s):
  • - Mounted true to register, with gripper margin and feeder margin
  • - With two extra sheets for setting-up operations
  • - Geared specifically to processes in printer shops. Not suitable for PC printers
Long product name HERMA 3072 self-adhesive label Circle Red 5000 pc(s):

Adhesive labels for printing presses, DP1, Ø 32 mm, luminous red, permanent adhesion

Short summary description HERMA 3072 self-adhesive label Circle Red 5000 pc(s):

HERMA 3072, Red, Circle, DP1, Paper, Matte, Germany

Long summary description HERMA 3072 self-adhesive label Circle Red 5000 pc(s):

HERMA 3072. Product color: Red, Shape: Circle, Format: DP1. Diameter: 1.26" (3.2 cm), Sheet width: 6.61" (16.8 cm), Sheet length: 4.72" (12 cm). Labels per pack: 5000 pc(s), Labels per sheet: 15 pc(s), Media sheets per package: 335 sheets

Specs
Similar products
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.