HERMA logo

HERMA 3032 self-adhesive label Red 2500 pc(s)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37754
Info modified on:
07 Mar 2024, 15:34:52
Long product name HERMA 3032 self-adhesive label Red 2500 pc(s):

Labels for printing presses DP1 34x53 mm luminous red paper matt 2500 pcs.

Short summary description HERMA 3032 self-adhesive label Red 2500 pc(s):

HERMA 3032, Red, DP1, Paper, Matte, 75 g/m², Germany

Long summary description HERMA 3032 self-adhesive label Red 2500 pc(s):

HERMA 3032. Product color: Red, Format: DP1, Material: Paper. Width: 1.34" (34 mm), Height: 2.09" (53 mm), Sheet width: 6.61" (16.8 cm). Labels per pack: 2500 pc(s), Labels per sheet: 9 pc(s), Media sheets per package: 280 sheets

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.