HERMA logo

HERMA 2560 self-adhesive label Rounded rectangle White 256 pc(s)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54759
Info modified on:
11 Jan 2024, 18:50:41
Bullet Points HERMA 2560 self-adhesive label Rounded rectangle White 256 pc(s):
  • - Ideal for taking quick notes, marking, organising, scheduling and planning
  • - Ideal for pinboards and flipcharts. Use them for workshops, meetings, presentations, brainstorming sessions, holiday planning, marking incoming goods, order picking, inventories and quality control.
  • - Multi-purpose adhesive labels can be written on with any common writing utensil. Not suitable for printing with a PC
Long product name HERMA 2560 self-adhesive label Rounded rectangle White 256 pc(s):

Multi-purpose labels, 39 x 50 mm, white, permanent adhesion, for hand lettering

Short summary description HERMA 2560 self-adhesive label Rounded rectangle White 256 pc(s):

HERMA 2560, White, Rounded rectangle, Cellulose, Paper, Germany, 1.54" (39 mm), 1.97" (50 mm)

Long summary description HERMA 2560 self-adhesive label Rounded rectangle White 256 pc(s):

HERMA 2560. Product color: White, Shape: Rounded rectangle, Material: Cellulose, Paper. Width: 1.54" (39 mm), Height: 1.97" (50 mm), Sheet width: 4.37" (11.1 cm). Labels per pack: 256 pc(s), Media sheets per package: 32 sheets

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.