location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hercules XPS 2.1 40 Slim + Tunes Explorer Wireless speaker set 32 W Black 2.1 channels 16 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hercules Check ‘Hercules’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XPS 2.1 40 Slim + Tunes Explorer Wireless
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4780453
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Hercules’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hercules: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2019 11:36:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hercules XPS 2.1 40 Slim + Tunes Explorer Wireless speaker set 32 W Black 2.1 channels 16 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32 W 2.1 channels
  • - Number of satellite speakers: 2 16 W
  • - Wireless
  • - Remotely operated
  • - Black
Long product name Hercules XPS 2.1 40 Slim + Tunes Explorer Wireless speaker set 32 W Black 2.1 channels 16 W :
The short editorial description of Hercules XPS 2.1 40 Slim + Tunes Explorer Wireless speaker set 32 W Black 2.1 channels 16 W

XPS 2.1 40 Slim + Tunes Explorer Wireless, 64 W
More>>>
Hercules XPS 2.1 40 Slim + Tunes Explorer Wireless speaker set 32 W Black 2.1 channels 16 W:
The official marketing text of Hercules XPS 2.1 40 Slim + Tunes Explorer Wireless speaker set 32 W Black 2.1 channels 16 W as supplied by the manufacturer

A 2.1 speaker system with a great slim design!
- Exclusive design: refined and incredibly stylish. Beautiful, slim satellites that fit perfectly into your room’s decor.
- Total power: 32 watts RMS (2 x 8W RMS + 16W RMS).
- Peak power: 64 watts
- Each satellite features dual drivers
- Speakers are magnetically shielded so as not to disturb your surroundings
- Headphone jack and secondary line input on the remote control
- Integrated power supply
- Satellites feature a black lacquered finish
- Satellite dimensions: 23.5cm (height) x 5.8cm (width) x 7.2cm (depth)
- Subwoofer dimensions: 24cm (height) x 16.5cm (width) x 20.5cm (depth)
- 1.8 meter cable to connect to audio source
- Product meets RoHS standards
- Compatible with:
- PC
- Netbook
- Mac
- MP3 player
- CD/DVD player
- TV
- Game consoles

Short summary description Hercules XPS 2.1 40 Slim + Tunes Explorer Wireless speaker set 32 W Black 2.1 channels 16 W:
This short summary of the Hercules XPS 2.1 40 Slim + Tunes Explorer Wireless speaker set 32 W Black 2.1 channels 16 W data-sheet is auto-generated and uses the product title and the first six key specs.

Hercules XPS 2.1 40 Slim + Tunes Explorer Wireless, 2.1 channels, 32 W, Black, 64 W, 16 W, 16 W

Long summary description Hercules XPS 2.1 40 Slim + Tunes Explorer Wireless speaker set 32 W Black 2.1 channels 16 W:
This is an auto-generated long summary of Hercules XPS 2.1 40 Slim + Tunes Explorer Wireless speaker set 32 W Black 2.1 channels 16 W based on the first three specs of the first five spec groups.

Hercules XPS 2.1 40 Slim + Tunes Explorer Wireless. Audio output channels: 2.1 channels, RMS rated power: 32 W, Product color: Black. Satellite speakers RMS power: 16 W. Subwoofer RMS power: 16 W, Subwoofer dimensions (WxHxD): 6.5 x 9.45 x 8.07" (165 x 240 x 205 mm). Connectivity technology: Wireless

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 09:57:16
Uk has collected 14 expert reviews for Hercules XPS 2.1 40 Slim + Tunes Explorer Wireless speaker set 32 W Black 2.1 channels 16 W and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-12-29 18:15:48
Hercules’ XPS 2.1 40 Slim speakers are so named because of the tall, slender satellites which aren’t much thicker than an average paperback novel. Despite their slim appearance they feel sturdy and aren't in any danger of falling over. Despite its low...
Bottom line Hercules’ affordable XPS 2.1 40 Slim speakers are indeed remarkably slender, but they sound noticeably worse than the competition. Avoid...
40%
ocia.net
Updated:
2011-07-31 09:57:04
Guillemot Corporation is a world designer and manufacturer of interactive entertainment hardware and accessories for PC and game consoles, offering a wide range of diversified products under the brand name Hercules for video, audio and WiFi products. W...
Bottom line Speakers are a hard thing to rate because different people will have different expectations for their computer sound system. Some people only need basic sounds, like Windows midi clicks and beeps, or playing the occasional video online. While others...
0%
dragonsteelmods.com
Updated:
2016-12-29 18:15:48
Up on the review block today I've got a rather inexpensive set of speakers from Hercules called the XPS 2.1 40 Slim. The name comes from the fact that they're 2.1 of course, 2 speakers and a sub woofer, but also because the satellite speakers are th...
Good Decent sound, Low price, Well made and look good...
Bad Cords could be longer...
Bottom line For the price I'm truly impressed by these speakers, they actually sound very good. If I didn't know the price I would think they cost at least two to three times more than they do. They're well made, and they look very good. The black color should fi...
90%
game-boyz.com
Updated:
2016-12-29 18:15:48
XPS 2.1 40 Slim SpeakersESRB: n/a Platform: PC Games Category: Speaker SystemAuthor: Kirby Y Specs- Total power: 32 watts RMS (2 x 8W RMS + 16W RMS).- Peak power: 64 watts- Each satellite features dual drivers- Speakers are magnetically shielded- He...
0%
gamersdailynews.com
Updated:
2016-12-29 18:15:48
You don’t always hear about mid-grade equipment, regardless of whether it’s audio, video, or a game controller for the simple reason that there are only so many ways one can say "this product offers acceptable performance but isn’t top-notch and its pr...
80%
gadgetreview.com
Updated:
2016-12-29 18:15:48
The Hercules XPS 2.1 40 Slim Speaker System is an affordable and attractive way to outfit your computer. Not perfect across a variety of scenarios, the Slim 40’s do their best to compete with the onslaught of similar products.Comparable to the Hercule...
Good Positively slim and attractive, Lightweight and affordable, Sounds great connected to a PC/Mac...
Bad Not so nice across varied scenarios (TV, iPod, Gaming), No convenient on/off switch, Too many wires...
0%
geardiary.com
Updated:
2016-12-29 18:15:48
I tend to use my iMac for everything from music to tv to movies when I am in my home study. And why not? After all, the 24″ screen is great for TV and movies. (And the 27″ will be even better!!) There are, however, a few things that make the experi...
Good Small, slim, stylish, great price-point, good sound for the price...
Bad Power button on the back of the sub-woofer, GSM buzz that is truly a buzzkill The Hercules XPS 2.1 40 Slim Speakers has an MSRP of $59.99. Details on this and other Hercule products can be found on the company site. Share...
0%
about.com
Updated:
2016-12-29 18:15:48
Manufacturer's SiteThe Hercules XPS 2.140 Slim is one of the latest additions to Hercules' line of portable speaker sets. The 2.140 Slim features two left-and-right satellites each rated at 8 watts and a 16-watt subwoofer. The magnetically shielded spe...
90%
Brand Image Article code product Stock Price from
Hercules XPS 210 2.1 SURROUND SYSTEM speaker set 2.1 channels 2 W Hercules XPS 210 2.1 SURROUND SYSTEM speaker set 2.1 channels 2 W
(show image)
4780132 XPS 210 2.1 SURROUND SYSTEM 0.00
(excl. VAT)
0 (incl. VAT)
Hercules XPS510 5.1 SURROUND SYSTEM speaker set 5.1 channels 3.5 W Hercules XPS510 5.1 SURROUND SYSTEM speaker set 5.1 channels 3.5 W
(show image)
4780133 XPS510 5.1 SURROUND SYSTEM 0.00
(excl. VAT)
0 (incl. VAT)
Hercules BUNDLE XPS510 + MUSE 5.1 speaker set 5.1 channels 3.5 W Hercules BUNDLE XPS510 + MUSE 5.1 speaker set 5.1 channels 3.5 W
(show image)
4780147 BUNDLE XPS510 + MUSE 5.1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)