location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HECKLER & KOCH GmbH Blitz Folding knife

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HECKLER & KOCH GmbH Check ‘HECKLER & KOCH GmbH’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blitz
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14460SBT
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HECKLER & KOCH GmbH: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2018 15:34:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name HECKLER & KOCH GmbH Blitz Folding knife :
The short editorial description of HECKLER & KOCH GmbH Blitz Folding knife

Blitz - 3.40", BT2 Coated 154CM Blade, ComboEdge
More>>>
Short summary description HECKLER & KOCH GmbH Blitz Folding knife:
This short summary of the HECKLER & KOCH GmbH Blitz Folding knife data-sheet is auto-generated and uses the product title and the first six key specs.

HECKLER & KOCH GmbH Blitz, Folding knife, Stainless steel, 2.69 oz (76.4 g)

Long summary description HECKLER & KOCH GmbH Blitz Folding knife:
This is an auto-generated long summary of HECKLER & KOCH GmbH Blitz Folding knife based on the first three specs of the first five spec groups.

HECKLER & KOCH GmbH Blitz. Knife type: Folding knife, Blade material: Stainless steel. Weight: 2.69 oz (76.4 g)