Long product name Hauppauge WinTV-HVR-3000 Internal Analog, DVB-T, DVB-S PCI
:
WinTV-HVR-3000 PCI
The short editorial description of Hauppauge WinTV-HVR-3000 Internal Analog, DVB-T, DVB-S PCI
WinTV-HVR-3000 PCI
More>>>
Short summary description Hauppauge WinTV-HVR-3000 Internal Analog, DVB-T, DVB-S PCI:
This short summary of the Hauppauge WinTV-HVR-3000 Internal Analog, DVB-T, DVB-S PCI data-sheet is auto-generated and uses the product title and the first six key specs.
Hauppauge WinTV-HVR-3000, Analog, DVB-T, DVB-S, PCI, 1.5 GHz, PCI CD-ROM, Windows XP SP2, SoftPVR
Long summary description Hauppauge WinTV-HVR-3000 Internal Analog, DVB-T, DVB-S PCI:
This is an auto-generated long summary of Hauppauge WinTV-HVR-3000 Internal Analog, DVB-T, DVB-S PCI based on the first three specs of the first five spec groups.
Hauppauge WinTV-HVR-3000. TV tuner type: Analog, DVB-T, DVB-S. Interface type: PCI. Minimum processor: 1.5 GHz. Minimum system requirements: PCI CD-ROM, Compatible operating systems: Windows XP SP2, Bundled software: SoftPVR