Hauppauge logo

Hauppauge WinTV HVR 930C Analog, DVB-T, DVB-C USB

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23976
Info modified on:
04 Apr 2019, 09:28:15
Short summary description Hauppauge WinTV HVR 930C Analog, DVB-T, DVB-C USB:

Hauppauge WinTV HVR 930C, Analog, DVB-T, DVB-C, USB, Black, 16.6 oz (470 g), 64 MB, P4/ 2 GHz

Long summary description Hauppauge WinTV HVR 930C Analog, DVB-T, DVB-C USB:

Hauppauge WinTV HVR 930C. TV tuner type: Analog, DVB-T, DVB-C. Interface type: USB. Product color: Black. Weight: 16.6 oz (470 g). Minimum RAM: 64 MB, Minimum processor: P4/ 2 GHz

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.