HATOR logo

HATOR Quasar 2 Pro Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4386
Info modified on:
23 Oct 2024, 16:23:29
Long product name HATOR Quasar 2 Pro Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI:

2.4GHz, BT, USB, PixArt 3395, 26000 DPI, 50H, 1000Hz, 600 mAh, Black/Orange

HATOR Quasar 2 Pro Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI:

HATOR Quasar 2 Pro Wireless features a lightweight design and ergonomic shape, ensuring comfortable use for any hand. The UV Coating finish enhances grip, reducing fatigue during extended gaming sessions.

The ultra-precise PixArt 3395 sensor allows you to achieve unprecedented accuracy in every movement, ensuring maximum performance in the game.

Enjoy the flexibility of connectivity with three available options: wireless 2.4GHz, Bluetooth, and wired USB cable connection.

Reliable Kailh GM X White Sword switches guarantee up to 100 million clicks, providing continuous control and reliability even during the most intense gaming sessions.

RGB lighting of the mouse wheel adds a stylish look and allows you to personalize your gaming space to your taste.

Durable 100% PTFE glides ensure smooth mouse movement on any surface, enhancing the accuracy and speed of your movements.

The paracord cable is extremely soft and does not interfere with movements, making it ideal for use in wired mode.

Use the software to create macros, adjust RGB lighting, and fine-tune the mouse parameters to your needs.

Short summary description HATOR Quasar 2 Pro Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI:

HATOR Quasar 2 Pro Wireless, Right-hand, Optical, RF Wireless + Bluetooth + USB Type-A, 26000 DPI, Black, Orange

Long summary description HATOR Quasar 2 Pro Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI:

HATOR Quasar 2 Pro Wireless. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth + USB Type-A, Movement resolution: 26000 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel, Acceleration (max): 50 G. Illumination color: Multi. Power source: Batteries/Cable. Product color: Black, Orange

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.