location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hanvon WISEreader N610 e-book reader Touchscreen 4 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hanvon Check ‘Hanvon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WISEreader N610
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EBOOKREADER N610
Category:
Electronic device used to display e-books.
E-Book Readers Check ‘Hanvon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hanvon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hanvon WISEreader N610 e-book reader Touchscreen 4 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - E Ink 6" 600 x 800 pixels Touchscreen
  • - Internal storage capacity: 4 GB 32 GB
  • - USB 2.0
  • - Black
Long product name Hanvon WISEreader N610 e-book reader Touchscreen 4 GB Black :
The short editorial description of Hanvon WISEreader N610 e-book reader Touchscreen 4 GB Black

WISEreader N610, Black, 6", 600×800, E Ink, 16-Level grayscale, WinCE, 2350mAh - 8000 pages, Micro SD 4GB, Mini USB 2.0, 3.5mm mic, TXT / HTXT / HTML / PDF / EPUB / DOC, JPG / TIF / BMP / PNG / GIF, WAV / WMA / MP3, 260g
More>>>
Short summary description Hanvon WISEreader N610 e-book reader Touchscreen 4 GB Black:
This short summary of the Hanvon WISEreader N610 e-book reader Touchscreen 4 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hanvon WISEreader N610, 6", E Ink, 600 x 800 pixels, epub, pdf, MP3, WAV, WMA, BMP, GIF, JPG, PNG, TIF

Long summary description Hanvon WISEreader N610 e-book reader Touchscreen 4 GB Black:
This is an auto-generated long summary of Hanvon WISEreader N610 e-book reader Touchscreen 4 GB Black based on the first three specs of the first five spec groups.

Hanvon WISEreader N610. Display diagonal: 6", Technology: E Ink, Display resolution: 600 x 800 pixels. Document formats supported: epub, pdf, Audio formats supported: MP3, WAV, WMA, Image formats supported: BMP, GIF, JPG, PNG, TIF. Internal storage capacity: 4 GB, Maximum memory card size: 32 GB. Interface type: USB 2.0, Microphone connectivity: 3.5 mm. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 16:03:18
Uk has collected 1 expert review for Hanvon WISEreader N610 e-book reader Touchscreen 4 GB Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%