Hannspree logo

Hannspree Hanns.G HL 205 DPB LED display 19.5" 1600 x 900 pixels HD+ Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
280094
Info modified on:
30 Sept 2024, 14:23:07
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G HL 205 DPB LED display 19.5" 1600 x 900 pixels HD+ Black:

Hannspree Hanns.G HL 205 DPB, 19.5", 1600 x 900 pixels, HD+, LED, 5 ms, Black

Long summary description Hannspree Hanns.G HL 205 DPB LED display 19.5" 1600 x 900 pixels HD+ Black:

Hannspree Hanns.G HL 205 DPB. Display diagonal: 19.5", Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.