location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hama 0084426 TV mount/stand 42" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama Check ‘Hama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0084426
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0084426
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Hama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 11:01:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hama 0084426 TV mount/stand 42" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 110.2 lbs (50 kg)
  • - Minimum screen size: 32" Maximum screen size: 42" Wall
  • - Minimum VESA mount: 1.97 x 1.97" (50 x 50 mm) Maximum VESA mount: 15.7 x 15.7" (400 x 400 mm)
  • - Number of displays supported: 1
  • - Black
Long product name Hama 0084426 TV mount/stand 42" Black :
The short editorial description of Hama 0084426 TV mount/stand 42" Black

TILT TV Wall Bracket, 3 stars, 107 cm (42"), black
More>>>
Short summary description Hama 0084426 TV mount/stand 42" Black:
This short summary of the Hama 0084426 TV mount/stand 42" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hama 0084426, 32", 42", 1.97 x 1.97" (50 x 50 mm), 15.7 x 15.7" (400 x 400 mm), -20 - 0°, Black

Long summary description Hama 0084426 TV mount/stand 42" Black:
This is an auto-generated long summary of Hama 0084426 TV mount/stand 42" Black based on the first three specs of the first five spec groups.

Hama 0084426. Maximum weight capacity: 110.2 lbs (50 kg), Minimum screen size: 32", Maximum screen size: 42", Minimum VESA mount: 1.97 x 1.97" (50 x 50 mm), Maximum VESA mount: 15.7 x 15.7" (400 x 400 mm). Tilt angle range: -20 - 0°. Product color: Black