location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hama 00053063 laptop cooling pad 15.6" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama Check ‘Hama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
00053063
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00053063
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4007249530639
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Hama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hama 00053063 laptop cooling pad 15.6" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15.6"
  • - Number of built-in cooling fans: 1 Fan speed control
  • - 80 dB
  • - Host interface: USB Power source type: USB
  • - 580 mA
  • - Black
Guarantee: 2 years
Long product name Hama 00053063 laptop cooling pad 15.6" Black :
The short editorial description of Hama 00053063 laptop cooling pad 15.6" Black

1x 130mm, USB, 80dB, Black
More>>>
Short summary description Hama 00053063 laptop cooling pad 15.6" Black:
This short summary of the Hama 00053063 laptop cooling pad 15.6" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hama 00053063, 15.6", 1 pc(s), 13.3", 5.12" (13 cm), Buttons, 80 dB

Long summary description Hama 00053063 laptop cooling pad 15.6" Black:
This is an auto-generated long summary of Hama 00053063 laptop cooling pad 15.6" Black based on the first three specs of the first five spec groups.

Hama 00053063. Maximum screen size: 15.6", Number of built-in cooling fans: 1 pc(s), Minimum screen size: 13.3". Product color: Black, Illumination color: Blue. Host interface: USB. Power source type: USB, Current consumption: 580 mA. Weight: 25.2 oz (713 g)