location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hama 00047631 power plug adapter Type C (Europlug) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama Check ‘Hama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
00047631
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00047631 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4007249476319
Category:
European/UK/US adapters which allow you to plug devices into different countries' mains electricity systems.
Power Plug Adapters Check ‘Hama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:22:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hama 00047631 power plug adapter Type C (Europlug) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Socket connector type: Type C (Europlug)
  • - 1150 W
  • - Sockets quantity: 2
  • - White
Long product name Hama 00047631 power plug adapter Type C (Europlug) White :
The short editorial description of Hama 00047631 power plug adapter Type C (Europlug) White

2-way Multi-Plug, white, 2 pcs
More>>>
Short summary description Hama 00047631 power plug adapter Type C (Europlug) White:
This short summary of the Hama 00047631 power plug adapter Type C (Europlug) White data-sheet is auto-generated and uses the product title and the first six key specs.

Hama 00047631, Type C (Europlug), 230 V, White, 1150 W, Male/Female

Long summary description Hama 00047631 power plug adapter Type C (Europlug) White:
This is an auto-generated long summary of Hama 00047631 power plug adapter Type C (Europlug) White based on the first three specs of the first five spec groups.

Hama 00047631. Socket connector type: Type C (Europlug), AC input voltage: 230 V, Product color: White

Brand Image Article code product Stock Price from
Hama

Hama 00044238 power plug adapter Type I (AU) Type E/F hybrid Gray
(show image)
00044238 00044238 0.00
(excl. VAT)
0 (incl. VAT)
Hama

Hama 108884 power plug adapter Type J (CH) Type F Black
(show image)
00108884 108884 0.00
(excl. VAT)
0 (incl. VAT)
Hama

Hama 108883 power plug adapter Type L (IT) Type F Black
(show image)
00108883 108883 0.00
(excl. VAT)
0 (incl. VAT)
Hama

Hama 108881 power plug adapter Type G (UK) Type F Black
(show image)
00108881 108881 0.00
(excl. VAT)
0 (incl. VAT)