Haier LE55M7000CF, 55", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Haier LE55M7000CF. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: Fast Refresh Rate (F2R) 400, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black