Haier logo

Haier A3FE635CGJE fridge-freezer Freestanding 348 L F Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54170
Info modified on:
27 May 2024, 15:13:38
Short summary description Haier A3FE635CGJE fridge-freezer Freestanding 348 L F Silver:

Haier A3FE635CGJE, 348 L, No Frost (fridge), SN-T, 12 kg/24h, F, Silver

Long summary description Haier A3FE635CGJE fridge-freezer Freestanding 348 L F Silver:

Haier A3FE635CGJE. Total net capacity: 348 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 234 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 114 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 310 kWh. Product color: Silver

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.