Haier logo

Haier A2FE-735CBJ fridge-freezer Freestanding 347 L Anthracite

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19546
Info modified on:
26 Feb 2021, 15:59:59
Short summary description Haier A2FE-735CBJ fridge-freezer Freestanding 347 L Anthracite:

Haier A2FE-735CBJ, 347 L, No Frost (fridge), SN-T, 12 kg/24h, Anthracite

Long summary description Haier A2FE-735CBJ fridge-freezer Freestanding 347 L Anthracite:

Haier A2FE-735CBJ. Total net capacity: 347 L. Door hinge: Right. Climate class: SN-T. Fridge net capacity: 248 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 99 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Annual energy consumption: 274 kWh. Product color: Anthracite

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.