location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier A2FE635CTJ Freestanding 347 L Titanium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A2FE635CTJ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8030509010363
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8030509010363
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Haier A2FE635CTJ Freestanding 347 L Titanium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Titanium Freestanding 347 L
  • - 248 L No Frost (fridge) LED Fridge interior light
  • - 99 L Bottom-placed No Frost (freezer) 4* 12 kg/24h
  • - 348 kWh 40 dB
More>>>
Short summary description Haier A2FE635CTJ Freestanding 347 L Titanium:
This short summary of the Haier A2FE635CTJ Freestanding 347 L Titanium data-sheet is auto-generated and uses the product title and the first six key specs.

Haier A2FE635CTJ, 347 L, No Frost (fridge), SN-T, 40 dB, 12 kg/24h, Titanium

Long summary description Haier A2FE635CTJ Freestanding 347 L Titanium:
This is an auto-generated long summary of Haier A2FE635CTJ Freestanding 347 L Titanium based on the first three specs of the first five spec groups.

Haier A2FE635CTJ. Total net capacity: 347 L. Door hinge: Right, Display type: LCD. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 248 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 99 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Annual energy consumption: 348 kWh. Product color: Titanium

Design
Appliance placement *
Freestanding
Product color *
Titanium
Door hinge
Right
Reversible doors
Yes
Built-in display *
Yes
Display type
LCD
Refrigerating medium
R600a
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
347 L
Climate class *
SN-T
Noise level *
40 dB
Holiday function
Yes
Fridge
Fridge net capacity *
248 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
2
Fridge door balconies
4
Egg balcony
Yes
Bottle rack
Yes
Super Cool function *
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
99 L
Freezing capacity *
12 kg/24h
Freezer
Storage time during power failure *
13 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
2
Fast freeze function *
Yes
Middle compartment
Middle compartment
Yes
Middle compartment net capacity
47 L
Ergonomics
Temperature alarm
Yes
Adjustable feet
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
348 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Energy usage
0.95 kWh/24h
Weight & dimensions
Width *
23.6" (600 mm)
Depth *
26.4" (670 mm)
Height *
74.8" (1900 mm)
Weight *
198.4 lbs (90 kg)
Packaging data
Package width
26.1" (663 mm)
Package depth
29.2" (741 mm)
Package height
78.7" (2000 mm)
Package weight
220.5 lbs (100 kg)
Brand Image Article code product Stock Price from
Haier CFE633CSE fridge-freezer Freestanding 310 L Silver Haier CFE633CSE fridge-freezer Freestanding 310 L Silver
(show image)
CFE633CSE CFE633CSE 0.00
(excl. VAT)
0 (incl. VAT)