location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hagor MB 100 Plus HD 110" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hagor Check ‘Hagor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB 100 Plus HD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7314
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Hagor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hagor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 12:22:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hagor MB 100 Plus HD 110" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 275.6 lbs (125 kg)
  • - Minimum screen size: 63" Maximum screen size: 110" Wall
  • - Minimum VESA mount: 15.7 x 23.6" (400 x 600 mm) Maximum VESA mount: 31.5 x 23.6" (800 x 600 mm)
  • - Number of displays supported: 1
  • - Black
More>>>
Short summary description Hagor MB 100 Plus HD 110" Black:
This short summary of the Hagor MB 100 Plus HD 110" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hagor MB 100 Plus HD, 63", 110", 15.7 x 23.6" (400 x 600 mm), 31.5 x 23.6" (800 x 600 mm), 0 - 10°, Black

Long summary description Hagor MB 100 Plus HD 110" Black:
This is an auto-generated long summary of Hagor MB 100 Plus HD 110" Black based on the first three specs of the first five spec groups.

Hagor MB 100 Plus HD. Maximum weight capacity: 275.6 lbs (125 kg), Minimum screen size: 63", Maximum screen size: 110", Minimum VESA mount: 15.7 x 23.6" (400 x 600 mm), Maximum VESA mount: 31.5 x 23.6" (800 x 600 mm). Tilt angle range: 0 - 10°, Distance to the wall (min): 3.11" (7.9 cm), Distance to the wall (max): 4.45" (11.3 cm). Product color: Black

Country Distributor
Deutschland 1 distributor(s)