More>>>
Short summary description H'mc HMC-NB90UA power adapter/inverter Indoor 90 W Black:
This short summary of the H'mc HMC-NB90UA power adapter/inverter Indoor 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.
H'mc HMC-NB90UA, Laptop, Indoor, 110-240 V, 90 W, AC-to-DC, Type C
Long summary description H'mc HMC-NB90UA power adapter/inverter Indoor 90 W Black:
This is an auto-generated long summary of H'mc HMC-NB90UA power adapter/inverter Indoor 90 W Black based on the first three specs of the first five spec groups.
H'mc HMC-NB90UA. Purpose: Laptop, Power supply type: Indoor, Input voltage: 110-240 V. AC outlets quantity: 1 AC outlet(s). Product color: Black, LED indicators: Power. Cables included: AC