Grundig logo

Grundig HM 5040 Hand mixer 300 W Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85254
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
3 years
Long product name Grundig HM 5040 Hand mixer 300 W Black, Stainless steel:

HM 5040 Hand Mixer, 300W, Black/Stainless Steel

Grundig HM 5040 Hand mixer 300 W Black, Stainless steel:

The 5 speed settings and a turbo function make this HM 5040 Hand Whisk an ingenious tool for whisking cream or making sauces and batter quickly and effortlessly.

Thanks to its 300 W motor output, it handles jobs in no time at all and at full power. Even thicker dough such as for pizza or bread is no problem for the HM 5040 Hand Whisk: just attach the powerful kneading hooks and get going.

Short summary description Grundig HM 5040 Hand mixer 300 W Black, Stainless steel:

Grundig HM 5040, Hand mixer, Black, Stainless steel, 300 W, 220 - 240 V

Long summary description Grundig HM 5040 Hand mixer 300 W Black, Stainless steel:

Grundig HM 5040. Type: Hand mixer, Product color: Black, Stainless steel. Power: 300 W, AC input voltage: 220 - 240 V

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.