location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Green Clean Air + Vacuum Power 400 ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Green Clean Check ‘Green Clean’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Air + Vacuum Power
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G-2041
Category:
Kit containing chemicals, cloths etc. used to clean equipment.
Equipment Cleansing Kits Check ‘Green Clean’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Green Clean: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Green Clean Air + Vacuum Power 400 ml:
This short summary of the Green Clean Air + Vacuum Power 400 ml data-sheet is auto-generated and uses the product title and the first six key specs.

Green Clean Air + Vacuum Power, 400 ml, Blue, Green, White, 7.87" (200 mm), 2.56" (6.5 cm), 15.7 oz (446 g)

Long summary description Green Clean Air + Vacuum Power 400 ml:
This is an auto-generated long summary of Green Clean Air + Vacuum Power 400 ml based on the first three specs of the first five spec groups.

Green Clean Air + Vacuum Power. Volume: 400 ml, Product color: Blue, Green, White. Height: 7.87" (200 mm), Diameter: 2.56" (6.5 cm), Weight: 15.7 oz (446 g)