Gre logo

Gre CPR550 Pool Covering Pool solar cover

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29795
Info modified on:
12 Jul 2024, 13:17:24
Short summary description Gre CPR550 Pool Covering Pool solar cover:

Gre CPR550, Pool solar cover, Round, Blue, 179.1" (4.55 m), 0.00709" (0.18 mm), 10.8 lbs (4.9 kg)

Long summary description Gre CPR550 Pool Covering Pool solar cover:

Gre CPR550. Product type: Pool solar cover, Shape: Round, Product color: Blue. Diameter: 179.1" (4.55 m), Thickness: 0.00709" (0.18 mm), Weight: 10.8 lbs (4.9 kg). Package type: Bag, Package width: 23.6" (600 mm), Package depth: 15.7" (400 mm). Quantity per pallet: 10 pc(s), Minimum order quantity: 1 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.