location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gre AR1020P garden/pool shower Freestanding

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gre Check ‘Gre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR1020P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR1020P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8412081240817
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 13:17:05
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Gre AR1020P garden/pool shower Freestanding:
This short summary of the Gre AR1020P garden/pool shower Freestanding data-sheet is auto-generated and uses the product title and the first six key specs.

Gre AR1020P, Freestanding, Black, PVC, 20 L, Cold, Solar

Long summary description Gre AR1020P garden/pool shower Freestanding:
This is an auto-generated long summary of Gre AR1020P garden/pool shower Freestanding based on the first three specs of the first five spec groups.

Gre AR1020P. Installation type: Freestanding, Product color: Black, Material: PVC. Weight: 17.3 lbs (7.86 kg). Package width: 12.6" (320 mm), Package depth: 7.09" (180 mm), Package height: 44.9" (1140 mm). Quantity per pack: 1 pc(s). Quantity per pallet: 20 pc(s), Minimum order quantity: 1 pc(s)

Brand Image Article code product Stock Price from
Blue Bay

Blue Bay 1535 garden/pool shower Freestanding
(show image)
1535 1535 0.00
(excl. VAT)
0 (incl. VAT)
Gre

Gre AR1020W garden/pool shower Freestanding
(show image)
AR1020W AR1020W
Gre

Gre AR1009 garden/pool shower Freestanding
(show image)
AR1009 AR1009