location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gre 790208 above ground pool Framed pool Octagonal 38900 L Wood

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gre Check ‘Gre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
790208
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
790208
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3605217900913
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Gre’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Gre 790208 above ground pool Framed pool Octagonal 38900 L Wood:
This short summary of the Gre 790208 above ground pool Framed pool Octagonal 38900 L Wood data-sheet is auto-generated and uses the product title and the first six key specs.

Gre 790208, 38900 L, Framed pool, Ladder, Wood, 4012.4 lbs (1820 kg)

Long summary description Gre 790208 above ground pool Framed pool Octagonal 38900 L Wood:
This is an auto-generated long summary of Gre 790208 above ground pool Framed pool Octagonal 38900 L Wood based on the first three specs of the first five spec groups.

Gre 790208. Pool type: Framed pool, Shape: Octagonal, Capacity: 38900 L. Sand filter capacity: 10 m³/h, Water filter type: Sand filter. Ladder frame material: Wood / Stainless steel. Width: 179.1" (4550 mm), Height: 335.4" (8520 mm), Depth: 57.5" (1460 mm). Package width: 236.2" (6000 mm), Package depth: 47.2" (1200 mm), Package height: 66.9" (1700 mm)

Brand Image Article code product Stock Price from
Gre

Gre 790087 above ground pool Framed pool Hexagonal 14500 L Blue, Wood
(show image)
790087 790087
Gre

Gre 790089 above ground pool Framed pool Hexagonal 23000 L Blue, Wood
(show image)
790089 790089
Gre

Gre 790207 above ground pool Framed pool Rectangular Blue, Wood
(show image)
790207 790207