Gram KS 3215-93 fridge Freestanding 198 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5184
Info modified on:
27 May 2024, 13:03:46
Short summary description Gram KS 3215-93 fridge Freestanding 198 L White:

Gram KS 3215-93, 198 L, SN-ST, 39 dB, White

Long summary description Gram KS 3215-93 fridge Freestanding 198 L White:

Gram KS 3215-93. Fridge net capacity: 198 L, Climate class: SN-ST, Noise level: 39 dB. Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Lamp type: LED. Door hinge: Right. Annual energy consumption: 124 kWh. Product color: White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.