Gram FB 3099-90 freezer Chest freezer Freestanding 98 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5295
Info modified on:
27 May 2024, 12:59:22
Short summary description Gram FB 3099-90 freezer Chest freezer Freestanding 98 L White:

Gram FB 3099-90, 98 L, 9.5 kg/24h, SN-T, 40 dB, 4*, White

Long summary description Gram FB 3099-90 freezer Chest freezer Freestanding 98 L White:

Gram FB 3099-90. Freezer net capacity: 98 L, Climate class: SN-T, Freezing capacity: 9.5 kg/24h, Storage time during power failure: 30 h, Noise level: 40 dB, Star rating: 4*. Door hinge: Up. Annual energy consumption: 170 kWh. Product color: White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.