location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Grafik-werkstatt 6743 greeting/sympathy card Standard greeting card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grafik-werkstatt Check ‘Grafik-werkstatt’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6743
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6743
Category:
Cards sent with a particular message e.g thank you, good luck, or on a special occasion e.g. birthday. They usually have an image and text on the outside, and a hand-written note inside.
Greeting & Sympathy Cards Check ‘Grafik-werkstatt’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grafik-werkstatt: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2022 15:46:55
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Grafik-werkstatt 6743 greeting/sympathy card Standard greeting card:
This short summary of the Grafik-werkstatt 6743 greeting/sympathy card Standard greeting card data-sheet is auto-generated and uses the product title and the first six key specs.

Grafik-werkstatt 6743, 4.13" (105 mm), 5.83" (148 mm)

Long summary description Grafik-werkstatt 6743 greeting/sympathy card Standard greeting card:
This is an auto-generated long summary of Grafik-werkstatt 6743 greeting/sympathy card Standard greeting card based on the first three specs of the first five spec groups.

Grafik-werkstatt 6743. Width: 4.13" (105 mm), Height: 5.83" (148 mm)