Goobay logo

Goobay 93956 networking cable Gray 3937" (100 m) Cat6 S/FTP (S-STP)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23302
Info modified on:
22 May 2023, 12:58:18
Bullet Points Goobay 93956 networking cable Gray 3937" (100 m) Cat6 S/FTP (S-STP):
  • - Double-shielded twisted-pair LAN cable for the small office and working from home (SOHO and WFH applications)
  • - Unterminated patch cable for assembly and installation with LSA connection technology
  • - Flexible, unterminated data and installation cable for indoor use with a maximum transmission length of 40 m
  • - S/FTP overall shield: aluminium foil shield for individual wire pairs (PiMF) and aluminium braid shield for the cable sheath
  • - High-quality copper-clad aluminium wire (CCA) and double shielding guarantee an excellent, powerful network connection
  • - Sturdy, halogen-free cable jacket effectively protects the Ethernet cable from breakage
  • - Complies with the Construction Products Regulation (CPR) and Eca fire protection class
Long product name Goobay 93956 networking cable Gray 3937" (100 m) Cat6 S/FTP (S-STP):

CAT 6 network cable, S/FTP (PiMF), grey

Short summary description Goobay 93956 networking cable Gray 3937" (100 m) Cat6 S/FTP (S-STP):

Goobay 93956, 3937" (100 m), Cat6, S/FTP (S-STP), Gray

Long summary description Goobay 93956 networking cable Gray 3937" (100 m) Cat6 S/FTP (S-STP):

Goobay 93956. Cable length: 3937" (100 m), Cable standard: Cat6, Cable shielding: S/FTP (S-STP), Product color: Gray

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.