location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 93601 USB cable USB 2.0 196.9" (5 m) USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Hi-Speed Extension Cable, black, 5 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93601 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849936012 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:23:34
The date of the most recent change of the data-sheet in Icecat's system
Product data sheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 93601 USB cable USB 2.0 196.9" (5 m) USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Suitable for devices with USB connection
  • - USB 2.0 cable for synching and charging
  • - Hi-speed data transmission up to 480 Mbit/s
  • - Extension cable compatible with USB-A connectors
Long product name Goobay 93601 USB cable USB 2.0 196.9" (5 m) USB A Black :
The short editorial description of Goobay 93601 USB cable USB 2.0 196.9" (5 m) USB A Black

USB 2.0 Hi-Speed Extension Cable, black, 5 m
More>>>
Short summary description Goobay 93601 USB cable USB 2.0 196.9" (5 m) USB A Black:
This short summary of the Goobay 93601 USB cable USB 2.0 196.9" (5 m) USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 93601, 196.9" (5 m), USB A, USB A, USB 2.0, Male/Female, Black

Long summary description Goobay 93601 USB cable USB 2.0 196.9" (5 m) USB A Black:
This is an auto-generated long summary of Goobay 93601 USB cable USB 2.0 196.9" (5 m) USB A Black based on the first three specs of the first five spec groups.

Goobay 93601. Cable length: 196.9" (5 m). Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 0.48 Gbit/s, Product color: Black

Brand Image Article code product Stock Price from
Goobay

Goobay USB2.0 AA 200 CLIP II, 2m USB cable 78.7" (2 m) USB A Black
(show image)
93351 USB2.0 AA 200 CLIP II, 2m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 cable, 3m USB cable 118.1" (3 m) USB A Mini-USB B Black
(show image)
93589 USB 2.0 cable, 3m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 cable, 0.6m USB cable 23.6" (0.6 m) 2 x USB A Mini-USB B Black
(show image)
93587 USB 2.0 cable, 0.6m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 cable, 1m USB cable 39.4" (1 m) 2 x USB A Mini-USB B Black
(show image)
93588 USB 2.0 cable, 1m 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco 93353 USB cable USB 2.0 11.8" (0.3 m) USB A 2 x USB A Black
(show image)
93353 USB 2.0 Hi-Speed Dual-Power Cable, black 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93600 USB cable USB 2.0 118.1" (3 m) USB A Black
(show image)
93600 USB 2.0 Hi-Speed Extension Cable, black, 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93599 USB cable USB 2.0 70.9" (1.8 m) USB A Black
(show image)
93599 USB 2.0 Hi-Speed Extension Cable, black, 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93284 USB cable USB 2.0 78.7" (2 m) USB A Black
(show image)
93284 93284 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 68715 USB cable USB 2.0 70.9" (1.8 m) USB A Gray
(show image)
68715 USB 2.0 Hi-Speed extension cable, grey, 1.8 m 0.00
(excl. VAT)
0 (incl. VAT)
Wentronic

Wentronic DAT f/ Apple iPod Shuffle USB cable White
(show image)
46210 DAT f/ Apple iPod Shuffle 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)