Goobay logo

Goobay 68859 wire connector RJ-45 White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31661
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay 68859 wire connector RJ-45 White:
  • - RJ45 plug is suitable for round cable with a flexible or rigid inner conductor (AWG 22 - AWG 26)
  • - Cable reducer allows for connecting 3 different cable sizes (Ø 5.2 mm/6.4 mm/7.5 mm) to the Ethernet connector
  • - Kink protection on the Ethernet plug perfectly protects the Ethernet cable from cable breakage
  • - CAT 5e plug with 3μ gold-plated contacts for a perfect transmission of electrical or optical signals
  • - Tool-free assembly by simply pressing down the connector housing
  • - RJ45 connector with colour-coded cable contacts according to EIA/TIA 568
  • - Unshielded RJ45 connector is suitable for Gigabit Ethernet applications
Long product name Goobay 68859 wire connector RJ-45 White:

Tool-free RJ45 Network Connector CAT 5e UTP Unshielded

Short summary description Goobay 68859 wire connector RJ-45 White:

Goobay 68859, RJ-45, White, Male, Straight, Cat5e, U/UTP (UTP)

Long summary description Goobay 68859 wire connector RJ-45 White:

Goobay 68859. Connector(s): RJ-45, Product color: White, Connector gender: Male. Width: 0.591" (15 mm), Depth: 2.09" (53 mm), Height: 0.571" (14.5 mm). Quantity per pack: 1 pc(s). Package type: Polybag

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.