Goobay logo

Goobay 67152 attenuator

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4397
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay 67152 attenuator:
  • - Attenuator for satellite and terrestrial signals with an attenuation value of 10 dB
  • - Frequency range: 5 MHz - 2300 MHz
  • - Tolerance: +/- 1.5 dB
  • - Characteristic impedance: 75 ohm
  • - DC passage
  • - Simply screw on the signal input of the satellite receiver or TV
Long product name Goobay 67152 attenuator:

SAT Attenuator 10 dB

Short summary description Goobay 67152 attenuator:

Goobay 67152, 75 Ω, 0.005 - 2.3 GHz, 10 dB, Stainless steel, F

Long summary description Goobay 67152 attenuator:

Goobay 67152. Impedance: 75 Ω, Frequency range: 0.005 - 2.3 GHz, Attenuation: 10 dB

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.