location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 57196 networking cable Black 3937" (100 m) Cat5e U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAT 5e Outdoor Network Cable, U/UTP, black, 100m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57196 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849571961
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:51:02
The date of the most recent change of the data-sheet in Icecat's system
Product data sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 57196 networking cable Black 3937" (100 m) Cat5e U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unshielded twisted-pair LAN cable for outdoor assembly with a maximum transmission length of 40 m
  • - Polyethylene outer sheath (PE) protects the network cable outdoors and makes it extremely weather-resistant
  • - The outdoor Ethernet cable is ideal for use on building facades and surveillance cameras
  • - Unterminated patch cable for assembly and installation with IDC connection technology. No approval for permanent installation in buildings
  • - High-quality copper-clad aluminium wire (CCA) guarantees an excellent and powerful network connection
  • - Complies with the Construction Products Regulation (CPR) and Fca fire protection class
Long product name Goobay 57196 networking cable Black 3937" (100 m) Cat5e U/UTP (UTP) :
The short editorial description of Goobay 57196 networking cable Black 3937" (100 m) Cat5e U/UTP (UTP)

CAT 5e Outdoor Network Cable, U/UTP, black, 100m
More>>>
Short summary description Goobay 57196 networking cable Black 3937" (100 m) Cat5e U/UTP (UTP):
This short summary of the Goobay 57196 networking cable Black 3937" (100 m) Cat5e U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 57196, 3937" (100 m), Cat5e, U/UTP (UTP), Black

Long summary description Goobay 57196 networking cable Black 3937" (100 m) Cat5e U/UTP (UTP):
This is an auto-generated long summary of Goobay 57196 networking cable Black 3937" (100 m) Cat5e U/UTP (UTP) based on the first three specs of the first five spec groups.

Goobay 57196. Cable length: 3937" (100 m), Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Product color: Black

Brand Image Article code product Stock Price from
Goobay

Goobay 57199 networking cable Black 3937" (100 m) Cat6 U/UTP (UTP)
(show image)
57199 CAT 6 Outdoor Network Cable, U/UTP, black, 100m 0.00
(excl. VAT)
0 (incl. VAT)