location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 50989 video cable adapter 39.4" (1 m) DVI-I VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50989
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50989 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:06:50
The date of the most recent change of the data-sheet in Icecat's system
leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 50989 video cable adapter 39.4" (1 m) DVI-I VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Goobay DVI to VGA monitor cable for analogue image transmission from the PC to a monitor
  • - The adapter cable supports resolutions up to Full HD 1080p (1920 x 1080 pixels)
  • - The DVI cable is not suitable for converting analogue signals to digital
  • - Double shielded monitor cable with 1x DVI-A plug and 1x VGA plug
Long product name Goobay 50989 video cable adapter 39.4" (1 m) DVI-I VGA (D-Sub) Black :
The short editorial description of Goobay 50989 video cable adapter 39.4" (1 m) DVI-I VGA (D-Sub) Black

DVI-A/VGA Full HD Cable, Nickel-plated, 1m
More>>>
Short summary description Goobay 50989 video cable adapter 39.4" (1 m) DVI-I VGA (D-Sub) Black:
This short summary of the Goobay 50989 video cable adapter 39.4" (1 m) DVI-I VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 50989, 39.4" (1 m), DVI-I, VGA (D-Sub), Male, Male, Straight

Long summary description Goobay 50989 video cable adapter 39.4" (1 m) DVI-I VGA (D-Sub) Black:
This is an auto-generated long summary of Goobay 50989 video cable adapter 39.4" (1 m) DVI-I VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Goobay 50989. Cable length: 39.4" (1 m), Connector 1: DVI-I, Connector 2: VGA (D-Sub). Sustainability certificates: CE, RoHS, WEEE. Quantity per pack: 1 pc(s), Package type: Polybag

Brand Image Article code product Stock Price from
Goobay

Goobay MMK 632-200 G 2m DVI-I/VGA 78.7" (2 m) VGA (D-Sub) Black
(show image)
93260 MMK 632-200 G 2m DVI-I/VGA 0.00
(excl. VAT)
0 (incl. VAT)