Goobay logo

Goobay 44738 wire connector RJ45 White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36571
Info modified on:
10 Aug 2024, 09:22:05
Bullet Points Goobay 44738 wire connector RJ45 White:
  • - RJ45 plug is suitable for round cable with a flexible or rigid inner conductor (AWG 22 - AWG 26)
  • - Cable reducer allows for connecting 3 different cable sizes (Ø 5.2 mm/6.4 mm/7.5 mm) to the Ethernet connector
  • - Kink protection on the Ethernet plug perfectly protects the Ethernet cable from cable breakage
  • - CAT 5e plug with 3μ gold-plated contacts for a perfect transmission of electrical or optical signals
  • - Tool-free assembly by simply pressing down the connector housing
  • - RJ45 connector with colour-coded cable contacts according to EIA/TIA 568
  • - Unshielded RJ45 connector is suitable for Gigabit Ethernet applications
Long product name Goobay 44738 wire connector RJ45 White:

Tool-free RJ45 Network Plug CAT 6 UTP Unshielded

Short summary description Goobay 44738 wire connector RJ45 White:

Goobay 44738, RJ45, White, Male, Straight, Plastic, Cat6

Long summary description Goobay 44738 wire connector RJ45 White:

Goobay 44738. Connector(s): RJ45, Product color: White, Connector gender: Male. Weight: 0.406 oz (11.5 g), Width: 0.591" (15 mm), Depth: 2.09" (53 mm). Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.