Goobay logo

Goobay 27191 audio cable 196.9" (5 m) 2 x RCA Blue

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4126
Info modified on:
07 Mar 2024, 15:34:52
Long product name Goobay 27191 audio cable 196.9" (5 m) 2 x RCA Blue:

RCA, 5m, blue

Short summary description Goobay 27191 audio cable 196.9" (5 m) 2 x RCA Blue:

Goobay 27191, 2 x RCA, Male, 2 x RCA, Male, 196.9" (5 m), Blue

Long summary description Goobay 27191 audio cable 196.9" (5 m) 2 x RCA Blue:

Goobay 27191. Connector 1: 2 x RCA, Connector 1 gender: Male, Connector 2: 2 x RCA, Connector 2 gender: Male, Connector contacts plating: Gold, Magnetically shielded, Cable length: 196.9" (5 m), Product color: Blue

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.