location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay WE 1173 BNC-F FM > IEC 9.5mm Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WE 1173
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11840 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849118401
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:18:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goobay WE 1173 BNC-F FM > IEC 9.5mm Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - BNC-F FM > IEC 9.5mm
  • - Stainless steel
  • - 1 pc(s)
Long product name Goobay WE 1173 BNC-F FM > IEC 9.5mm Stainless steel :
The short editorial description of Goobay WE 1173 BNC-F FM > IEC 9.5mm Stainless steel

Connector - F-Jack > Coaxial Jack (IEC 9.5 mm)
More>>>
Short summary description Goobay WE 1173 BNC-F FM > IEC 9.5mm Stainless steel:
This short summary of the Goobay WE 1173 BNC-F FM > IEC 9.5mm Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay WE 1173, BNC-F FM > IEC 9.5mm, Stainless steel, 1 pc(s)

Long summary description Goobay WE 1173 BNC-F FM > IEC 9.5mm Stainless steel:
This is an auto-generated long summary of Goobay WE 1173 BNC-F FM > IEC 9.5mm Stainless steel based on the first three specs of the first five spec groups.

Goobay WE 1173. Connector(s): BNC-F FM > IEC 9.5mm, Product color: Stainless steel. Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
Goobay

Goobay WE 3012 BNC-F M > BNC FM Stainless steel
(show image)
11846 WE 3012 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay WE 3013 BNC-F - M > BNC - FM Stainless steel
(show image)
11847 WE 3013 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay WE 3011 BNC-F FM > RCA M Stainless steel
(show image)
11845 WE 3011 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay WE 1134 BNC-F - FM > BNC-F - FM Stainless steel
(show image)
11841 WE 1134 0.00
(excl. VAT)
0 (incl. VAT)