GoBright logo

GoBright CC1-LINAK-USB-10P networking cable Black 55.1" (1.4 m) Cat5

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44513
Info modified on:
10 Mar 2024, 10:10:44
Long product name GoBright CC1-LINAK-USB-10P networking cable Black 55.1" (1.4 m) Cat5:

Desk Connect Connection Cable LINAK Controlbox USB powered 140cm

Short summary description GoBright CC1-LINAK-USB-10P networking cable Black 55.1" (1.4 m) Cat5:

GoBright CC1-LINAK-USB-10P, 55.1" (1.4 m), Cat5, RJ-45, RJ-12, Black

Long summary description GoBright CC1-LINAK-USB-10P networking cable Black 55.1" (1.4 m) Cat5:

GoBright CC1-LINAK-USB-10P. Cable length: 55.1" (1.4 m), Cable standard: Cat5, Connector 1: RJ-45, Connector 2: RJ-12, Connector contacts plating: Nickel, Product color: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.