location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GO Lamps GL891 projector lamp 210 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GO Lamps Check ‘GO Lamps’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GL891
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GL891 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘GO Lamps’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GO Lamps: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points GO Lamps GL891 projector lamp 210 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 210 W
  • - Service life of lamp: 4000 h
  • - Brand compatibility: Benq
Guarantee: 2 years FOC
Long product name GO Lamps GL891 projector lamp 210 W :
The short editorial description of GO Lamps GL891 projector lamp 210 W

GO Lamp for BENQ 5J.J3T05.001
More>>>
Short summary description GO Lamps GL891 projector lamp 210 W:
This short summary of the GO Lamps GL891 projector lamp 210 W data-sheet is auto-generated and uses the product title and the first six key specs.

GO Lamps GL891, 210 W, 4000 h, Benq, MX710/MX613ST/MS614/MX615

Long summary description GO Lamps GL891 projector lamp 210 W:
This is an auto-generated long summary of GO Lamps GL891 projector lamp 210 W based on the first three specs of the first five spec groups.

GO Lamps GL891. Bulb power: 210 W, Service life of lamp: 4000 h, Service life of lamp (economic mode): 5000 h, Brand compatibility: Benq, Compatibility: MX710/MX613ST/MS614/MX615

Brand Image Article code product Stock Price from
BenQ 5J.J3T05.001 projector lamp 210 W BenQ 5J.J3T05.001 projector lamp 210 W
(show image)
5J.J3T05.001 5J.J3T05.001 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)