location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GLOREX 62606601 Modeling clay 3.31 lbs (1.5 kg) Gray 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GLOREX Check ‘GLOREX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
62606601
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6 2606 601 show
Show alternative article codes used in the online market place
Category:
Material or substance used for making models such as clay.
Pottery & Modelling Compounds Check ‘GLOREX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GLOREX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:22:25
The date of the most recent change of the data-sheet in Icecat's system
Long product name GLOREX 62606601 Modeling clay 3.31 lbs (1.5 kg) Gray 1 pc(s) :
The short editorial description of GLOREX 62606601 Modeling clay 3.31 lbs (1.5 kg) Gray 1 pc(s)

Modeling clay, Creative-Beton, 1.5 kg, gray
More>>>
Short summary description GLOREX 62606601 Modeling clay 3.31 lbs (1.5 kg) Gray 1 pc(s):
This short summary of the GLOREX 62606601 Modeling clay 3.31 lbs (1.5 kg) Gray 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

GLOREX 62606601, Modeling clay, Gray, Adult, 1 colors, 3.31 lbs (1.5 kg), 1 pc(s)

Long summary description GLOREX 62606601 Modeling clay 3.31 lbs (1.5 kg) Gray 1 pc(s):
This is an auto-generated long summary of GLOREX 62606601 Modeling clay 3.31 lbs (1.5 kg) Gray 1 pc(s) based on the first three specs of the first five spec groups.

GLOREX 62606601. Type: Modeling clay, Product color: Gray, Recommended age group: Adult. Weight: 3.31 lbs (1.5 kg). Quantity per pack: 1 pc(s)