location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Glem Gas U965VX cooker Freestanding cooker Electric/Gas White A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Glem Gas Check ‘Glem Gas’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U965VX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U965VX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8052745124406
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Glem Gas’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Glem Gas: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:14:49
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Glem Gas U965VX cooker Freestanding cooker Electric/Gas White A
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding cooker Gas Oven power source: Electric/Gas White
  • - Number of cooking zones: 5 zone(s)
  • - Electronic ignition Wok burner
  • - Oven net capacity: 118 L
  • - Grill
  • - Interior light
  • - 2035 W 2.53 kWh
More>>>
Short summary description Glem Gas U965VX cooker Freestanding cooker Electric/Gas White A:
This short summary of the Glem Gas U965VX cooker Freestanding cooker Electric/Gas White A data-sheet is auto-generated and uses the product title and the first six key specs.

Glem Gas U965VX, Freestanding cooker, White, Rotary, Front, Gas, 5 zone(s)

Long summary description Glem Gas U965VX cooker Freestanding cooker Electric/Gas White A:
This is an auto-generated long summary of Glem Gas U965VX cooker Freestanding cooker Electric/Gas White A based on the first three specs of the first five spec groups.

Glem Gas U965VX. Product type: Freestanding cooker, Product color: White, Control type: Rotary. Hob type: Gas, Number of cooking zones: 5 zone(s), Number of gas cooking zones: 5 zone(s). Oven size: Large, Oven power source: Electric/Gas, Oven net capacity: 118 L. Timer type: Mechanical. Energy efficiency class: A, Energy consumption (conventional): 2.53 kWh, Connected load (gas): 2035 W

Brand Image Article code product Stock Price from
Glem Gas

Glem Gas A664GC cooker Freestanding cooker Electric/Gas Brown A
(show image)
A664GC A664GC 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas A65RXF3 cooker Freestanding cooker Electric White A
(show image)
A65RXF3 A65RXF3 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas AR96GIF3 cooker Freestanding cooker Electric,Propane/butane Stainless steel
(show image)
AR96GIF3 AR96GIF3 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas UQ85GI3 cooker Freestanding cooker Natural gas Stainless steel
(show image)
UQ85GI3 UQ85GI3 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas U65BXF3 cooker Freestanding cooker Natural gas White
(show image)
U65BXF3 U65BXF3 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas UR85AI3 cooker Freestanding cooker Natural gas Stainless steel A
(show image)
UR85AI3 UR85AI3 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas UA96TR3 cooker Freestanding cooker Natural gas Black
(show image)
UA96TR3 UA96TR3 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas U55BIF3 cooker Freestanding cooker Natural gas Stainless steel
(show image)
U55BIF3 U55BIF3 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas AR96KIF3 cooker Freestanding cooker Electric Stainless steel A
(show image)
AR96KIF3 AR96KIF3 0.00
(excl. VAT)
0 (incl. VAT)
Glem Gas

Glem Gas U85GXF3 cooker Freestanding cooker Electric White
(show image)
U85GXF3 U85GXF3 0.00
(excl. VAT)
0 (incl. VAT)