Gigaset E365
Gigaset E365, DECT telephone, Speakerphone, 100 entries, Silver
Gigaset E365. Type: DECT telephone. Speakerphone. Maximum indoor range: 1968.5" (50 m), Maximum outdoor range: 11811" (300 m). Phonebook capacity: 100 entries. Product color: Silver