location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gigaset E455 SIM DECT telephone Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigaset Check ‘Gigaset’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E455 SIM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S30852-H1725-M101
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Gigaset’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigaset: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:00:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gigaset E455 SIM DECT telephone Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DECT telephone Blue
  • - Answering machine Maximum indoor range: 1968.5" (50 m) Maximum outdoor range: 11811" (300 m)
  • - Speakerphone 150 entries Short Message Service (SMS)
  • - Plug and Play
  • - Nickel-Metal Hydride (NiMH) Talk time: 12 h Standby time: 160 h
Long product name Gigaset E455 SIM DECT telephone Blue :
The short editorial description of Gigaset E455 SIM DECT telephone Blue

Gigaset E455 SIM
More>>>
Short summary description Gigaset E455 SIM DECT telephone Blue:
This short summary of the Gigaset E455 SIM DECT telephone Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Gigaset E455 SIM, DECT telephone, Speakerphone, 150 entries, Short Message Service (SMS), Blue

Long summary description Gigaset E455 SIM DECT telephone Blue:
This is an auto-generated long summary of Gigaset E455 SIM DECT telephone Blue based on the first three specs of the first five spec groups.

Gigaset E455 SIM. Type: DECT telephone. Speakerphone. Maximum indoor range: 1968.5" (50 m), Maximum outdoor range: 11811" (300 m). Phonebook capacity: 150 entries, Short Message Service (SMS). Product color: Blue

Brand Image Article code product Stock Price from
Gigaset

Gigaset E45 telephone DECT telephone Blue
(show image)
E45 E45 0.00
(excl. VAT)
0 (incl. VAT)