location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GV-RXVEGA56-8GD-B graphics card AMD Radeon RX Vega 56 8 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-RXVEGA56-8GD-B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-RXVEGA56-8GD-B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719331302689
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:28:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points GIGABYTE GV-RXVEGA56-8GD-B graphics card AMD Radeon RX Vega 56 8 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Powered by AMD Radeon™ RX VEGA 56
  • - Air Cooling System
  • - 8GB 2048-bit High Bandwidth Memory (HBM2)
  • - Radeon™ VR Ready Premium 3rd Gen FinFET 14
  • - HDMIx1/ DisplayPortx3
  • - System power supply requirement: 650W
Long product name GIGABYTE GV-RXVEGA56-8GD-B graphics card AMD Radeon RX Vega 56 8 GB :
The short editorial description of GIGABYTE GV-RXVEGA56-8GD-B graphics card AMD Radeon RX Vega 56 8 GB

Radeon RX VEGA 56, 8GB, HBM2, 2048bit, 7680 x 4320, 3 x DisplayPort(1.4), 1 x HDMI(2.0b), DirectX 12, OpenGL 4.5, ATX, 650W, 2 x 8pin
More>>>
GIGABYTE GV-RXVEGA56-8GD-B graphics card AMD Radeon RX Vega 56 8 GB:
The official marketing text of GIGABYTE GV-RXVEGA56-8GD-B graphics card AMD Radeon RX Vega 56 8 GB as supplied by the manufacturer

Next Gen Compute Units
These revamped nCUs (1 nCU = 64 stream processors) are designed to operate at incredible clock speeds and deliver extreme gaming experiences with the newest high resolution and high refresh rate monitors.

Revolutionary Memory Engine
State of the art memory system shatters the limitations of traditional GPU memory, to tackle the growing high res texture packs in today’s games.

Optimized Pixel Engine
Optimized rasterizer technology enhances rendering efficiency and leaves more headroom to crank up quality settings while maintaining smooth 3D rendering.

Enhanced Geometry Engine
The enhanced geometry engine can efficiently process millions of polygons that make up your game, helping boost FPS.

Short summary description GIGABYTE GV-RXVEGA56-8GD-B graphics card AMD Radeon RX Vega 56 8 GB:
This short summary of the GIGABYTE GV-RXVEGA56-8GD-B graphics card AMD Radeon RX Vega 56 8 GB data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GV-RXVEGA56-8GD-B, Radeon RX Vega 56, 8 GB, 2048 bit, 1600 MHz, 7680 x 4320 pixels, PCI Express 3.0

Long summary description GIGABYTE GV-RXVEGA56-8GD-B graphics card AMD Radeon RX Vega 56 8 GB:
This is an auto-generated long summary of GIGABYTE GV-RXVEGA56-8GD-B graphics card AMD Radeon RX Vega 56 8 GB based on the first three specs of the first five spec groups.

GIGABYTE GV-RXVEGA56-8GD-B. Graphics processor family: AMD, Graphics processor: Radeon RX Vega 56, Processor frequency: 1156 MHz. Discrete graphics card memory: 8 GB, Memory bus: 2048 bit, Memory clock speed: 1600 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Processor
Graphics processor family *
AMD
Graphics processor *
Radeon RX Vega 56
Processor frequency *
1156 MHz
Processor boost clock speed
1471 MHz
Maximum resolution *
7680 x 4320 pixels
Parallel processing technology support *
CrossFire
Maximum digital resolution
7680 x 4320 pixels
Maximum displays per videocard
4
Memory
Discrete graphics card memory *
8 GB
Memory bus *
2048 bit
Memory clock speed
1600 MHz
Ports & interfaces
Interface type *
PCI Express 3.0
HDMI ports quantity *
1
HDMI version
2.0b
DisplayPorts quantity *
3
Ports & interfaces
DisplayPort version
1.4
Performance
DirectX version *
12.0
OpenGL version *
4.5
Full HD
Yes
AMD FreeSync
Yes
Design
Cooling type *
Active
Number of fans
1 fan(s)
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Number of slots
2
Product color
Black
Power
Minimum system power supply *
650 W
Supplementary power connectors
2x 8-pin
Weight & dimensions
Depth
1.57" (40 mm)
Height
5" (127 mm)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 21:58:59
Uk has collected 12 expert reviews for GIGABYTE GV-RXVEGA56-8GD-B graphics card AMD Radeon RX Vega 56 8 GB and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
tomshardware.co.uk
Updated:
2019-12-01 21:58:59
A few weeks back, we published our Sapphire Radeon RX Vega 64 Nitro+ Review, introducing the first third-party Vega-based card to land in our labs. Compared to that board, Gigabyte's Radeon RX Vega 56 Gaming OC 8G is more understated, featuring easier-to...
Good Noise-optimized design, Well-implemented heat pipe direct touch cooler, Great 2560x1440 gaming performance, Six display outputs...
Bad Poor availability, Uncertain pricing, Fan speed slightly too low, No thermal headroom for overclocking...
Bottom line In many ways, Gigabyte's Radeon RX Vega 56 Gaming OC 8G feels like the reluctant implementation of a card it was forced to create. Regardless, the company kept its eyes on the board's most important elements, ensuring the end result is still satisfactory...
0%
enostech.com
Updated:
2019-12-01 21:58:59
When AMD announces its next-gen core architecture for their graphics cards aka Vega 10 much was hyped about the possibilities. I have seen multiple debates on the social media where the users were discussing if to hold on before buying the graphics card...
0%
babeltechreviews.com
Updated:
2019-12-01 21:58:59
The Red Devil RX Vega 56 arrived last week at BTR for evaluation from PowerColor and we have been benching it versus the Gigabyte RX Vega Liquid Cooled edition and versus the stock GTX 1070 Ti video card using 35 games...
Good The EVGA GTX 1080 FTX beats the more expensive Founders Editon in performance, and it beats its Fury X competitor in every benchmark at a similar price, TDP and power draw are good and it is very quiet in comparison to almost any other high-performance vi...
Bad PrecisionX OC refused to launch for us after activation. We probably left overclocking performance on the table by setting our overclock manually by being unable to use the advanced overclocking features it offers...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)