GIGABYTE logo

GIGABYTE GV-N680OC-4GD graphics card NVIDIA GeForce GTX 680 4 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96158
Info modified on:
02 Sept 2024, 20:29:32
Short summary description GIGABYTE GV-N680OC-4GD graphics card NVIDIA GeForce GTX 680 4 GB GDDR5:

GIGABYTE GV-N680OC-4GD, GeForce GTX 680, 4 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description GIGABYTE GV-N680OC-4GD graphics card NVIDIA GeForce GTX 680 4 GB GDDR5:

GIGABYTE GV-N680OC-4GD. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 680, Processor frequency: 1071 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 6008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.