GIGABYTE logo

GIGABYTE GV-N220OC-1GI graphics card GeForce GT 220 1 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192794
Info modified on:
08 May 2023, 14:37:28
Short summary description GIGABYTE GV-N220OC-1GI graphics card GeForce GT 220 1 GB GDDR3:

GIGABYTE GV-N220OC-1GI, GeForce GT 220, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N220OC-1GI graphics card GeForce GT 220 1 GB GDDR3:

GIGABYTE GV-N220OC-1GI. Graphics processor: GeForce GT 220, Processor frequency: 720 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.