location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE Z490 VISION D (rev. 1.x) Intel Z490 LGA 1200 (Socket H5) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z490 VISION D (rev. 1.x)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GMZ49VSD-00-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719331808570 show
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2023 16:22:00
The date of the most recent change of the data-sheet in Icecat's system
GIGABYTE GMZ49VSD-00-G user manual (52.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points GIGABYTE Z490 VISION D (rev. 1.x) Intel Z490 LGA 1200 (Socket H5) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports 10th Gen Intel® Core™ Series Processors
  • - Dual Channel Non-ECC Unbuffered DDR4, 4 DIMMs
  • - Intel® Optane™ Memory Ready
  • - Direct 12 Phases Digital VRM Solution with DrMOS
  • - Advanced Thermal Design with Direct Touch Heatpipe
  • - Intel® Thunderbolt™ 3 Onboard - The USB-C that Does it All
  • - Onboard Intel® Wi-Fi 6 802.11ax 2T2R & BT5 with AORUS Antenna
  • - Intel® 2.5GbE + GbE Dual LAN with cFosSpeed
  • - Multi-Way Graphics Support with Dual Armor and Ultra Durable™ Design
  • - ALC1220-VB Enhance 114dB(Rear)/ 110dB(Front) SNR in Microphone with WIMA Audio Capacitors
  • - USB DAC-UP 2 with Adjustable Voltage
  • - Triple Ultra-Fast M.2 with PCIe Gen3 x4 interface with Thermal Guards
  • - Front USB 3.2 Gen 2 Type-C™ Header
  • - RGB FUSION 2.0 Support Addressable LED & RGB LED Strips
  • - Smart Fan 5 Features Multiple Temperature Sensors , Hybrid Fan Headers with FAN STOP
  • - Q-Flash Plus Updates BIOS without Installing the CPU, Memory and Graphics Card
  • - CEC 2019 Ready, Save the Power as Easy as One Click
Long product name GIGABYTE Z490 VISION D (rev. 1.x) Intel Z490 LGA 1200 (Socket H5) ATX :
The short editorial description of GIGABYTE Z490 VISION D (rev. 1.x) Intel Z490 LGA 1200 (Socket H5) ATX

Intel Z490 Express, 4x DDR4 DIMM, 6x SATA, 2x Thunderbolt 3, HDMI, DisplayPort, 2x USB 3.2 Gen 2, 4x USB 3.2 Gen 1, 2x USB 2.0, 2x RJ-45, ATX
More>>>
GIGABYTE Z490 VISION D (rev. 1.x) Intel Z490 LGA 1200 (Socket H5) ATX:
The official marketing text of GIGABYTE Z490 VISION D (rev. 1.x) Intel Z490 LGA 1200 (Socket H5) ATX as supplied by the manufacturer

Maximum memory capacity on Z490 motherboard is 128GB. After Intel update the memory reference code, single slot support up to 32GB. Therefore with populated 2 DIMM per channel on both channel, total memory capacity is 128GB, which was only available on High End Desktop (HEDT) platform. For users who always run out of memory capacity, there is more bandwidth now. Easier and smoother for those memory intensive application such as rendering and video editing.

Single 32GB Support
Maximum memory capacity on Z490 motherboard is 128GB. After Intel update the memory reference code, single slot support up to 32GB. Therefore with populated 2 DIMM per channel on both channel, total memory capacity is 128GB, which was only available on High End Desktop (HEDT) platform. For users who always run out of memory capacity, there is more bandwidth now. Easier and smoother for those memory intensive application such as rendering and video editing.

NVIDIA® QUADRO® Professional Graphics Supports
NVIDIA® QUADRO® 3D Workstation Professional Graphics Solutions are designed and built specifically for artists, designers, and engineers, NVIDIA Quadro GPUs power more than 100 professional applications across a broad range of industries. Professionals trust them to enable their best work using applications such as Adobe® Creative Cloud, Avid Media Composer, Autodesk Suites, Dassault Systemes, CATIA and SOLIDWORKS, Siemens NX, PTC Creo, and many more.

NVIDIA® QUADRO® Professional Graphics Supports

NVIDIA® QUADRO® 3D Workstation Professional Graphics Solutions are designed and built specifically for artists, designers, and engineers, NVIDIA Quadro GPUs power more than 100 professional applications across a broad range of industries. Professionals trust them to enable their best work using applications such as Adobe® Creative Cloud, Avid Media Composer, Autodesk Suites, Dassault Systemes, CATIA and SOLIDWORKS, Siemens NX, PTC Creo, and many more.

Refreshed BIOS
The BIOS is essential for users during initial setup to allow for the most optimal settings. With a new GUI and easier to use functionalities, GIGABYTE has been able to reinvent the BIOS to give users a better experience while setting up their new system.

APP CENTER
GIGABYTE APP CENTER is an useful portal of all GIGABYTE MB utilities and drivers, you can choose any utility you want to install from APP CENTER and keep you updated with latest utilities and drivers version.

EasyTune
GIGABYTE's EasyTune is a simple and easy-to-use interface that allows users to fine-tune their system settings or adjust system and memory clocks and voltages in a Windows environment. With Smart Quick Boost, one click is all it takes to automatically overclock your system, giving an added performance boost when you need it the most.

@BIOS
The GIGABYTE @BIOS app allows you to update your system's BIOS from within Windows using a simple and slick graphical user interface. @BIOS can automatically download the latest version from the GIGABYTE servers or you can update your BIOS from a file on your computer. @BIOS also allows you to save your current BIOS to a file, recover your previous BIOS from an image and backup your BIOS to an image.

System Information Viewer
GIGABYTE System Information Viewer is a central location that gives you access to your current system status. Monitor components such as the clocks and processor, set your preferred fan speed profile, create alerts when temperatures get too high or record your system's behavior; these are the possibilities of the System Information Viewer.

Short summary description GIGABYTE Z490 VISION D (rev. 1.x) Intel Z490 LGA 1200 (Socket H5) ATX:
This short summary of the GIGABYTE Z490 VISION D (rev. 1.x) Intel Z490 LGA 1200 (Socket H5) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE Z490 VISION D (rev. 1.x), Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 128 GB, DIMM

Long summary description GIGABYTE Z490 VISION D (rev. 1.x) Intel Z490 LGA 1200 (Socket H5) ATX:
This is an auto-generated long summary of GIGABYTE Z490 VISION D (rev. 1.x) Intel Z490 LGA 1200 (Socket H5) ATX based on the first three specs of the first five spec groups.

GIGABYTE Z490 VISION D (rev. 1.x). Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, PCI Express, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: 2.5 Gigabit Ethernet, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1200 (Socket H5)
Compatible processor series *
Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®
Memory
Supported memory types *
DDR4-SDRAM
Number of memory slots *
4
Memory slots type
DIMM
Memory channels
Dual-channel
ECC
Yes
Non-ECC
Yes
Supported memory clock speeds
2133, 2400, 2666, 2800, 2933, 3000, 3200, 3300, 3333, 3400, 3466, 3600, 3666, 3733, 3800, 3866, 4000, 4133, 4266, 4300, 4400 MHz
Maximum internal memory *
128 GB
Storage controllers
Supported storage drive types
HDD & SSD
Supported storage drive interfaces *
M.2, PCI Express, SATA III
Number of HDDs supported
6
RAID levels
0, 1, 5, 10
Graphics
Parallel processing technology support *
2-Way CrossFireX, 2-Way SLI, Quad-GPU CrossFireX, Quad-GPU SLI
HDCP
Yes
Internal I/O
USB 2.0 connectors *
2
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
1
Number of SATA III connectors *
6
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
4
RGB LED pin header
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
2
Rear panel I/O ports
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
2
HDMI ports quantity *
1
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
Network
Ethernet LAN
Yes
Ethernet interface type
2.5 Gigabit Ethernet
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
5.1
Features
Motherboard chipset *
Intel Z490
Audio chip
Realtek ALC1220-VB
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
ATX
Motherboard chipset family *
Intel
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
BIOS
BIOS type *
UEFI AMI
BIOS memory size
256 Mbit
ACPI version
5.0
Clear CMOS jumper
Yes
Desktop Management Interface (DMI) version
2.7
System Management BIOS (SMBIOS) version
2.7
Weight & dimensions
Width
12" (305 mm)
Depth
9.61" (244 mm)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)