location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GB-BXI5-4570R PC/workstation barebone Nettop Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GB-BXI5-4570R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GB-BXI5-4570R
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0818313019097 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2020 16:35:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points GIGABYTE GB-BXI5-4570R PC/workstation barebone Nettop Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Nettop Black, Red
  • - 2 SO-DIMM Maximum internal memory: 16 GB DDR3-SDRAM
  • - On-board graphics card Intel® Iris™ Pro Graphics 5200
  • - Ethernet LAN
Long product name GIGABYTE GB-BXI5-4570R PC/workstation barebone Nettop Black, Red :
The short editorial description of GIGABYTE GB-BXI5-4570R PC/workstation barebone Nettop Black, Red

Intel Core™ i5-4570R 3.20 GHz, Intel Iris Pro graphics 5200, SO-DIMM DDR3L, Gigabit LAN (Realtek RTL8111G), HDMI
More>>>
GIGABYTE GB-BXI5-4570R PC/workstation barebone Nettop Black, Red:
The official marketing text of GIGABYTE GB-BXI5-4570R PC/workstation barebone Nettop Black, Red as supplied by the manufacturer

GIGABYTE BRIX Pro – Highly Compact, Highly Potent
The BRIX Pro takes the signature compact design philosophy of the GIGABYTE BRIX series, adding a high-performance Intel® Core™ i5 processor featuring Intel® Iris™ Pro graphics 5200. As well as a featuring a true high-performance processor that is ideally suited to CPU-intensive applications like image design and video editing, the superior graphics performance of the BRIX Pro means it’s also great for 3D gaming.
Available in black and red, with a choice Intel® Core™ i5 4570R processors, the BRIX Pro is a DIY PC kit, shipping with a Wi-Fi Mini PCIe module pre-installed, plus power adapter and cable.
The BRIX Pro gives users the flexibility to independently choose integrated storage and system memory sizes, with two SO-DIMM DD3L slots plus support for both mSATA SSD and standard 2.5” SSD installation.

Intel® Iris™ Pro Graphics 5200
The BRIX Pro is one of the first devices to boast the cutting edge graphics capabilities of Intel® Iris™ Pro graphics. Based on the latest graphics architecture from Intel®, Iris™ Pro Graphics use an on-package 128M eDRAM cache that negates memory pipeline issues, greatly boosting overall performance in 3D applications.

Display and Audio Connectivity
The GIGABYTE BRIX Pro features both Mini DisplayPort and HDMI ports on the rear panel, enabling support for simultaneous dual display connectivity, making it suited to both the work place, home theater and entertainment scenarios, including casual 3D gaming. The GIGABYTE BRIX Pro also supports the latest 4K displays via HDMI. Audio connectivity includes SPDIF audio via a front panel connector, useful in Home Theater scenarios that use an A/V receiver.

Short summary description GIGABYTE GB-BXI5-4570R PC/workstation barebone Nettop Black, Red:
This short summary of the GIGABYTE GB-BXI5-4570R PC/workstation barebone Nettop Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GB-BXI5-4570R, Nettop, Mini PC barebone, DDR3-SDRAM, Ethernet LAN

Long summary description GIGABYTE GB-BXI5-4570R PC/workstation barebone Nettop Black, Red:
This is an auto-generated long summary of GIGABYTE GB-BXI5-4570R PC/workstation barebone Nettop Black, Red based on the first three specs of the first five spec groups.

GIGABYTE GB-BXI5-4570R. Chassis type: Nettop, Product type: Mini PC barebone. Supported memory types: DDR3-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Ethernet LAN (RJ-45) ports: 1

Processor
Processor family
Intel
L2 cache
4 MB
Memory
Memory slots type *
SO-DIMM
Number of memory slots *
2
Maximum internal memory
16 GB
Supported memory clock speeds
1333, 1600 MHz
Supported memory types
DDR3-SDRAM
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
On-board graphics card model
Intel® Iris™ Pro Graphics 5200
Network
Ethernet LAN *
Yes
LAN controller
Realtek RTL8111G
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
Ports & interfaces
Mini DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports *
1
S/PDIF out port
Yes
Expansion slots
Mini PCI Express slots
1
Design
Chassis type *
Nettop
Product color *
Black, Red
Panel mounting interface
75 x 75,100 x 100 mm
Product type *
Mini PC barebone
Performance
Compatible processor series
Intel® Core™ i5
Supported processor frequency (max)
3.2 GHz
Audio system
Realtek ALC269
Other features
Number of processors installed
1
Dimensions (WxDxH)
4.5 x 4.39 x 2.44" (114.4 x 111.4 x 62 mm)
Power requirements
100 - 240
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 03:34:27
Uk has collected 5 expert reviews for GIGABYTE GB-BXI5-4570R PC/workstation barebone Nettop Black, Red but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcauthority.com.au
Updated:
2014-12-21 03:34:27
We have been quite fascinated with Intel's Next Unit of Computing concept. It takes the advancements in power consumption and thermal performance of Intel's mobile push and aims to produce a pretty powerful PC in a very small space. Unfortunately, apart...
0%
apcmag.com
Updated:
2015-04-13 01:09:19
This processor is no slouch – it's got four cores, a hefty 84W TDP and Intel Iris Pro 5200 graphics. Not surprisingly it performed very well in our benchmarks and is capable of decent mid-range gaming or more intensive tasks such as video editing. Under...
80%
techteamgb.co.uk
Updated:
2016-02-17 06:51:14
This is possibly the best HTPC/ Office PC around, with its incredibly small footprint, good performance, low noise and nice aesthetic.This is Gigabyte's Brix S. Its an 114.4mm long, 107.6mm wide and 46.8mm tall PC, and requires next to no floor space (sin...
Bottom line This is a fantastic little PC and definitely worth the TechteamGB approved award!...
92%
geardiary.com
Updated:
2014-12-21 03:34:27
Lately consumers have been shunning the traditional desktop PC for laptops. Today's mobile processors are powerful enough to meet the average user's needs, and now power-sipping mobile chips are regularly showing up in PCs sold by companies such as Lenovo...
Good Phenomenal computing powers, itty-bitty living space, whisper quiet during normal usage, snazzy looking chassis...
Bad Could use more USB ports; glass top should be done away with, or perhaps replaced entirely with a larger and quieter shielded fan...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)